Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.31
Color | Gray |
---|---|
Number of Positions | 16 |
Number of Sections | 1 |
Number of Rows | 2 |
Tab Width | .118in, 3mm |
Interface Plating | Tin (Sn) |
Tab Thickness | .031in, .8mm |
Profile Height from PCB | 26.8mm, 1.055in |
Width | 34.6mm, 1.362in |
Length | 1.3494in, 65mm |
Operating Voltage | 14VDC |
Voltage Rating (Max) | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | None |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention Type | Solder Tail |
Mounting Holes | With |
PCB Mount Alignment | With |
Locking Interface | Without |
Circuit Application | Signal |
Packaging Quantity | 192 |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 75°C, 85°C, 65°C, 70°C, 158°F, 80°C, 185°F, 149°F |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
16P PIN HDR R/A GRAY T/H | TTI Europe |
Messerlei3Mm16P270 |Amp Te Connectivity 2-1355842-1 | Newark Electronics |
Automotive Connectors MESSERLEI3MM16P270 | Rapid Electronics |
TE Connectivity MESSERLEI3MM16P270 Automotive Connectors MESSERLEI3MM16P270 | Distrelec |
Conn Shrouded Header HDR 16 POS 5mm Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Timer Series |
RoHS: | Unknown |
Product Range | Timer Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 16Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Bronze |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | 14VDC |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-1355842-1?
Additional datasheets, footprints and schematics for 2-1355842-1 are listed on our Part Details page. You can also find images and similar parts to 2-1355842-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1355842-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1355842-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1355842-1 fall under?
The 2-1355842-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2-1355842-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1355842-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1355842-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1355842-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Distrelec and Avnet America have stock available or on a lead time for 2-1355842-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1355842-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1355842-1?
You can fill out our help required form which you can use to request a quote for 2-1355842-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.