Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$6.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$22.96
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$33.94
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$19.40
|
15
in stock
|
Buy Now | |
Avnet America
from US$17.94
|
-
|
Buy Now | |
RS Americas
from US$40.88
|
-
|
Buy Now | |
element14
from US$31.41
|
-
|
Buy Now | |
Boersig
from US$32.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HTS Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 24 Contacts, 24Contacts |
Rectangular Shell Size | 3 |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 10A |
Contact Termination | Crimp |
For Use With | Screw Machined HN.D Pin Crimp Contacts |
IP / NEMA Rating | IP65 IP66 IP67 IP68 |
Insert Type | Signal |
No. of Positions | 25Ways |
No. of Rows | 6 Row, 6Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Voltage Rating | 250V |
Voltage Rating VAC | 250V |
Duty Pwr-Conn Pin Insert 24+Pe Hn.2D.24 Size 3 |Amp Te Connectivity 2-1103200-3 | Newark Electronics |
HD Power Conn PIN INSERT 24+PE HN.2D.24 SIZE 3 | Rapid Electronics |
Conn Housing F 24Power/1Ground POS Crimp ST Loose Piece | Avnet America |
HN.2.D.24.STI.C | TE Connectivity 2-1103200-3 | RS Americas |
INSERT, MALE, CRIMP, 24WAY | element14 |
HN.2.D.24.STI.C | Boersig |
Where can I find additional details, specifications and documents for a 2-1103200-3?
Additional datasheets, footprints and schematics for 2-1103200-3 are listed on our Part Details page. You can also find images and similar parts to 2-1103200-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1103200-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1103200-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1103200-3 fall under?
The 2-1103200-3 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 2-1103200-3 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1103200-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1103200-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1103200-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 2-1103200-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1103200-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1103200-3?
You can fill out our help required form which you can use to request a quote for 2-1103200-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.