Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$35.99
|
2,243
in stock
|
Buy Now | |
Rapid Electronics
from US$35.83
|
2,243
in stock
|
Buy Now | |
Distrelec
from US$32.65
|
2,243
in stock
|
Buy Now | |
RS Americas
from US$38.88
|
-
|
Buy Now | |
element14
from US$58.86
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 40 Contacts, 40Contacts |
Rectangular Shell Size | 6 |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
Current Rating | 10A |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
For Use With | Screw Machined HN.D Socket Crimp Contacts |
Insert Type | Signal |
No. of Positions | 41Ways |
No. of Rows | 4 Row, 4Rows |
Voltage Rating | 250V |
Duty Pwr-Conn Skt Insert 40+Pe Hn.d.40 Size 6 |Amp Te Connectivity 2-1103111-3 | Newark Electronics |
HD Power Conn SKT INSERT 40+PE HN.D.40 SIZE 6 | Rapid Electronics |
TE Connectivity HN.D.40.Bu.C Heavy Duty Power Connectors | Distrelec |
HEAVY DUTY INSERT, RCPT, 40 POS, 10A | Farnell |
HN.D.40.Bu.C | TE Connectivity 2-1103111-3 | RS Americas |
INSERT, FEMALE, CRIMP, 40WAY | element14 |
Conn Rectangular F 40Signal/1Ground POS Crimp ST Cable Mount Loose Piece | Avnet America |
HN.D.40.Bu.C | Boersig |
Where can I find additional details, specifications and documents for a 2-1103111-3?
Additional datasheets, footprints and schematics for 2-1103111-3 are listed on our Part Details page. You can also find images and similar parts to 2-1103111-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1103111-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1103111-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1103111-3 fall under?
The 2-1103111-3 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 2-1103111-3 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1103111-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1103111-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1103111-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and RS Americas have stock available or on a lead time for 2-1103111-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1103111-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1103111-3?
You can fill out our help required form which you can use to request a quote for 2-1103111-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.