Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.85
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.72
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$8.35
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$8.87
|
6
in stock
|
Buy Now | |
Avnet America
from US$7.81
|
-
|
Buy Now | |
RS Americas
from US$8.69
|
-
|
Buy Now | |
element14
from US$10.28
|
-
|
Buy Now | |
Boersig
from US$7.91
|
-
|
Buy Now | |
Distrelec
from US$7.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HTS Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 8 Contacts, 8Contacts |
Rectangular Shell Size | 1 |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 10A |
Connector Type | Rectangular Power |
Contact Termination | Crimp |
For Use With | Screw Machined HN.D Pin Crimp Contacts |
Insert Type | Signal |
No. of Positions | 8Ways |
No. of Rows | 3 Row, 3Rows |
Termination Method | Crimp |
Voltage Rating | 42V |
Heavy Duty Power Connectors Hn.d.7.sti.c |Amp Te Connectivity 2-1103102-3 | Newark Electronics |
Heavy Duty Power Connectors HN.D.7.STI.C | Rapid Electronics |
Conn Heavy-Duty Rectangular PIN 7Signal/1Ground POS Crimp ST Cable Mount Loose Piece | Avnet America |
HD CONNECTOR, INSERT HND7 MALE | TE Connectivity 2-1103102-3 | RS Americas |
INSERT, MALE, SCREW, 7WAY | element14 |
HN.D.7.STI.C | Boersig |
TE Connectivity - AMP Heavy Duty Connector HN.D.7.STI.C | Distrelec |
Where can I find additional details, specifications and documents for a 2-1103102-3?
Additional datasheets, footprints and schematics for 2-1103102-3 are listed on our Part Details page. You can also find images and similar parts to 2-1103102-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1103102-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1103102-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1103102-3 fall under?
The 2-1103102-3 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 2-1103102-3 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1103102-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1103102-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1103102-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 2-1103102-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1103102-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1103102-3?
You can fill out our help required form which you can use to request a quote for 2-1103102-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.