Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.05
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$21.05
|
-
|
Buy Now |
Material | Metal |
---|---|
Cable Diameter Range | .315 – .512in |
Screw & Hole Thread Size | M20 |
Comment | Protection against electro-magnetic interference. |
Packaging Quantity | 10 |
Packaging Method | Box |
Sealable | Yes |
Shell Size | M20 |
Accessory Type | Cable Fitting |
Product Type | Accessory |
HTS Series Cable Gland Thread Size M20, For Use With HVS High Variable System | TE Connectivity 2-1102772-0 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1102772-0?
Additional datasheets, footprints and schematics for 2-1102772-0 are listed on our Part Details page. You can also find images and similar parts to 2-1102772-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1102772-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1102772-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1102772-0 fall under?
The 2-1102772-0 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2-1102772-0 when available in the Circular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1102772-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1102772-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1102772-0 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 2-1102772-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1102772-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1102772-0?
You can fill out our help required form which you can use to request a quote for 2-1102772-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.