Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.95
|
No stock
|
Buy Now | |
Newark Electronics
from US$9.37
|
61
in stock
|
Buy Now | |
Rapid Electronics
from US$7.31
|
61
in stock
|
Buy Now | |
Chip One Stop
from US$9.48
|
61
in stock
|
Buy Now | |
Distrelec
from US$11.04
|
61
in stock
|
Buy Now | |
element14
from US$7.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M20 |
Cable Diameter Min | 6mm |
Cable Diameter Max | 12mm |
Cable Gland Material | Metal |
Gland Colour | Metallic - Nickel Finish |
IP / NEMA Rating | IP68 |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Cable Clamp |
Cable Diameter | 13mm |
Cable Diameter Max - Imperial | 0.51" |
Cable Diameter Max - Metric | 13mm |
Cable Diameter Min - Imperial | 0.31" |
Cable Diameter Min - Metric | 8mm |
For Use With | HTS Heavy Duty Connectors |
Material | Brass |
Thread Size | M20 |
Hut.m20.ms |Amp Te Connectivity 2-1102770-0 | Newark Electronics |
HD Power Conn GLAND FITTING M20 METAL | Rapid Electronics |
TE Connectivity Connector Power Heavy Duty GLAND FITTING M20 METAL | Distrelec |
CABLE CLAMP, M20, METAL | element14 |
Cable Accessories Cable Fitting Brass Nickel Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1102770-0?
Additional datasheets, footprints and schematics for 2-1102770-0 are listed on our Part Details page. You can also find images and similar parts to 2-1102770-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1102770-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1102770-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1102770-0 fall under?
The 2-1102770-0 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 2-1102770-0 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1102770-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1102770-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1102770-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 2-1102770-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1102770-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1102770-0?
You can fill out our help required form which you can use to request a quote for 2-1102770-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.