Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 22 |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | With |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Mating Area Plating Material | Gold |
Connector Height | .535in, 13.59mm |
コネクタの高さ | 13.59mm |
Connector Length | 2.3in, 58.42mm |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage (Max) | 600V |
Insulation Resistance | 5000MΩ |
Termination Resistance | 15mΩ |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention Type | Hold-Down |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
Packaging Method | Tube/Box, Tube |
実装方法 | Tube, Tube/Box |
Packaging Quantity | 9 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
22 Mte Hdr Srst Latch .100Cl Rohs Compliant: No |Amp Te Connectivity 2-103638-1 | Newark Electronics |
Conn Shrouded Header HDR 22 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Connector, AMPMODU, 22 Mte Hdr Srst Latch .100Cl | TE Connectivity 2-103638-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-103638-1?
Additional datasheets, footprints and schematics for 2-103638-1 are listed on our Part Details page. You can also find images and similar parts to 2-103638-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-103638-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-103638-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-103638-1 fall under?
The 2-103638-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-103638-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-103638-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-103638-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-103638-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-103638-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-103638-1 often in real-time on the comparison pages.
What if I can't find stock of 2-103638-1?
You can fill out our help required form which you can use to request a quote for 2-103638-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.