Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Hole Shape | Round |
---|---|
Post Size | .025in, .64mm |
PCB Contact Termination Area Plating Material Thickness | 30µin |
Contact Current Rating (Max) | 3A |
Contact Configuration | Square Post |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Mating Area Length | .278in, 7.06mm |
Mating Post Length | 7.06mm, .278in |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
PCB Hole Diameter | .036in, .91mm |
Overall Contact Length | 36.52mm, 1.438in |
Contact Resistance | 12mΩ |
Wire Insulation Support | Without |
Packaging Method | Strip |
実装方法 | Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | Standard |
Termination Post & Tail Length | 1.12in |
Operating Temperature Range | -65 – 125°C |
Where can I find additional details, specifications and documents for a 2-102830-0?
Additional datasheets, footprints and schematics for 2-102830-0 are listed on our Part Details page. You can also find images and similar parts to 2-102830-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-102830-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-102830-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-102830-0 fall under?
The 2-102830-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-102830-0 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-102830-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-102830-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-102830-0 have stock available?
There is no stock from authorised distributors for 2-102830-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-102830-0 often in real-time on the comparison pages.
What if I can't find stock of 2-102830-0?
You can fill out our help required form which you can use to request a quote for 2-102830-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.