Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-3/4 (1.8mm) |
MSCP | 0.03 |
Average Bulb Life | 10000h |
CML | Relay Specialties |
Lamp, Wire Leaded, T-3/4, 5V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
BNC, MALENOTE | A22005 = PART NUMBER FOR CONNECTOR ONLY |
---|
Where can I find additional details, specifications and documents for a 2?
Additional datasheets, footprints and schematics for 2 are listed on our Part Details page. You can also find images and similar parts to 2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2 fall under?
The 2 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 2 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2 have stock available?
Authorised distributors including RS Americas, Relay Specialties, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2 often in real-time on the comparison pages.
What if I can't find stock of 2?
You can fill out our help required form which you can use to request a quote for 2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.