Status: | Unknown |
---|---|
Series: | 1W Series |
RoHS: | Unknown |
Resistance | 2.2kohm |
---|---|
Product Range | 1W Series |
Power Rating | 1W |
Resistance Tolerance | ± 2% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Type | Metal Oxide |
RESISTOR 1 WATT METAL OXIDE FILM FLAMEPROOF 2.2K OHM 2% AXIAL LEAD | NTE Electronics Inc. 1W222 | RS Americas |
Where can I find additional details, specifications and documents for a 1W222?
Additional datasheets, footprints and schematics for 1W222 are listed on our Part Details page. You can also find images and similar parts to 1W222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1W222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1W222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1W222 fall under?
The 1W222 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 1W222 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1W222 you can contact the distributor directly for product support, shipping queries etc.
Is the 1W222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1W222 have stock available?
Authorised distributors including RS Americas and element14 have stock available or on a lead time for 1W222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1W222 often in real-time on the comparison pages.
What if I can't find stock of 1W222?
You can fill out our help required form which you can use to request a quote for 1W222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.