Status: | Unknown |
---|---|
Series: | 1W Series |
RoHS: | Compliant |
No distributors results available
Resistance | 15ohm |
---|---|
Product Range | 1W Series |
Power Rating | 1W |
Resistance Tolerance | ± 2% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Type | Metal Film |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1W015?
Additional datasheets, footprints and schematics for 1W015 are listed on our Part Details page. You can also find images and similar parts to 1W015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1W015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1W015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1W015 fall under?
The 1W015 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1W015 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1W015 you can contact the distributor directly for product support, shipping queries etc.
Is the 1W015 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1W015 have stock available?
There is no stock from authorised distributors for 1W015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1W015 often in real-time on the comparison pages.
What if I can't find stock of 1W015?
You can fill out our help required form which you can use to request a quote for 1W015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.