Status: | Unknown |
---|---|
Series: | TL Series |
RoHS: | Unknown |
Prices starting from US$18.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.98
|
128
in stock
|
Buy Now | |
Sager
from US$27.74
|
15,998
in stock
|
Buy Now | |
Chip One Stop
from US$25.30
|
4,492
in stock
|
Buy Now | |
element14
from US$33.72
|
3,750
in stock
|
Buy Now | |
Newark Electronics
from US$32.83
|
3,660
in stock
|
Buy Now | |
RS Americas
from US$31.04
|
3,140
in stock
|
Buy Now | |
Electro Enterprises
from US$33.34
|
805
in stock
|
Buy Now | |
Carlton-Bates
from US$28.18
|
276
in stock
|
Buy Now | |
Distrelec
from US$37.31
|
133
in stock
|
Buy Now | |
Farnell
from US$35.98
|
90
in stock
|
Buy Now | |
TTI Europe
from US$18.32
|
59
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$42.52
|
13
in stock
|
Buy Now |
Switch Operation | (On)-Off-(On) |
---|---|
Contact Configuration | SP3T |
Illumination | Non Illuminated |
Product Range | TL Series |
Contact Current Max | 10A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Screw |
Contact Voltage DC Nom | 250V |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Bat |
Contact Current AC Max | 10A |
Contact Current DC Max | 15A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
Toggle Switches SPDT (ON)-OFF-(ON) Screw Term | Sager |
TOGGLE SWITCH, SP3T | element14 |
Switch, Toggle, Spdt, 10A, 277V | Newark Electronics |
Toggle Switch, SPDT, (On) Off (On), 15/32in. mnt, 10A 125VAC, Sealed, UL CSA | Honeywell 1TL1-7 | RS Americas |
Switch, Toggle | Carlton-Bates |
Honeywell Toggle Switch (ON)-OFF-(ON) 15 A 1CO | Distrelec |
SWITCH, TOGGLE (ON)-OFF-(ON), 1 POLE 15A | RS |
TOGGLE SW SPDT 10A 125V | TTI Europe |
Switch: toggle | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 1TL1-7.?
Additional datasheets, footprints and schematics for 1TL1-7. are listed on our Part Details page. You can also find images and similar parts to 1TL1-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1TL1-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1TL1-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1TL1-7. fall under?
The 1TL1-7. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1TL1-7. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1TL1-7. you can contact the distributor directly for product support, shipping queries etc.
Is the 1TL1-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1TL1-7. have stock available?
Authorised distributors including Sager, Chip One Stop, element14, Newark Electronics and RS Americas have stock available or on a lead time for 1TL1-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1TL1-7. often in real-time on the comparison pages.
What if I can't find stock of 1TL1-7.?
You can fill out our help required form which you can use to request a quote for 1TL1-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.