Status: | Unknown |
---|---|
Series: | TL Series |
RoHS: | Unknown |
Prices starting from US$31.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.25
|
11
in stock
|
Buy Now | |
Electro Enterprises
from US$37.62
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$36.02
|
-
|
Buy Now | |
RS Americas
from US$48.01
|
-
|
Buy Now | |
element14
from US$41.67
|
-
|
Buy Now | |
Carlton-Bates
from US$31.98
|
-
|
Buy Now | |
Sager
from US$31.41
|
-
|
Buy Now | |
Farnell
from US$38.20
|
-
|
Buy Now |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | TL Series |
Contact Current Max | 20A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | - |
SPDT HalfThrow On OnScr | RS |
Toggle Switch, Spdt, 20A, 28Vdc | Newark Electronics |
Toggles & Rockers | Honeywell 1TL1-31 | RS Americas |
TOGGLE SWITCH, SPDT, 20A, 28VDC | element14 |
Switch, Toggle | Carlton-Bates |
Toggle Switches Toggle SW 1POLE 3POS SCRW TERM STD LVR | Sager |
Where can I find additional details, specifications and documents for a 1TL131?
Additional datasheets, footprints and schematics for 1TL131 are listed on our Part Details page. You can also find images and similar parts to 1TL131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1TL131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1TL131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1TL131 fall under?
The 1TL131 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1TL131 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1TL131 you can contact the distributor directly for product support, shipping queries etc.
Is the 1TL131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1TL131 have stock available?
Authorised distributors including Electro Enterprises, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1TL131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1TL131 often in real-time on the comparison pages.
What if I can't find stock of 1TL131?
You can fill out our help required form which you can use to request a quote for 1TL131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.