Status: | Unknown |
---|---|
Series: | TL Series |
RoHS: | Unknown |
Prices starting from US$20.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.14
|
2
in stock
|
Buy Now | |
Sager
from US$22.74
|
5,827
in stock
|
Buy Now | |
Electro Enterprises
from US$27.28
|
2,561
in stock
|
Buy Now | |
Rapid Electronics
from US$34.08
|
2,288
in stock
|
Buy Now | |
Chip One Stop
from US$20.50
|
2,288
in stock
|
Buy Now | |
Distrelec
from US$30.34
|
2,264
in stock
|
Buy Now | |
RS Americas
from US$28.73
|
609
in stock
|
Buy Now | |
Carlton-Bates
from US$23.13
|
177
in stock
|
Buy Now | |
TTI Europe
from US$25.23
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$28.42
|
57
in stock
|
Buy Now | |
element14
from US$25.17
|
57
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$32.56
|
27
in stock
|
Buy Now | |
Relay Specialties
from US$24.73
|
1
in stock
|
Buy Now | |
Farnell
from US$23.62
|
-
|
Buy Now |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | TL Series |
Contact Current Max | 20A |
Switch Mounting | Panel |
Contact Voltage AC Nom | - |
Switch Terminals | Screw |
Contact Voltage DC Nom | 28V |
SVHC | No SVHC (07-Jul-2017) |
Toggle Switches 1 Pole 2 Position ON-ON | Sager |
Honeywell Toggle Switch, SPDT, Off-on, Latched, 20 | Distrelec |
Toggle Switch, SPDT, On None On, 15/32in. mnt, 15A 125VAC, Sealed, UL CSA | Honeywell 1TL1-3 | RS Americas |
Switch, Toggle | Carlton-Bates |
TOGGLE SW SPDT 15A 125V | TTI Europe |
Switch, Toggle, Spdt, 20A, 277V | Newark Electronics |
SWITCH, TOGGLE, SPDT, 20A, 277V | element14 |
Switch: toggle | Transfer Multisort Elektronik |
SWITCH, TOGGLE ON-ON, 1 POLE 20A Mil Spe | RS |
Toggle Switch Standard Lever | Relay Specialties |
TOGGLE SWITCH, SPDT, 20A, 28VDC, PANEL | Farnell |
Where can I find additional details, specifications and documents for a 1TL1-3.?
Additional datasheets, footprints and schematics for 1TL1-3. are listed on our Part Details page. You can also find images and similar parts to 1TL1-3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1TL1-3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1TL1-3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1TL1-3. fall under?
The 1TL1-3. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1TL1-3. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1TL1-3. you can contact the distributor directly for product support, shipping queries etc.
Is the 1TL1-3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1TL1-3. have stock available?
Authorised distributors including Sager, Electro Enterprises, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1TL1-3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1TL1-3. often in real-time on the comparison pages.
What if I can't find stock of 1TL1-3.?
You can fill out our help required form which you can use to request a quote for 1TL1-3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.