Status: | Unknown |
---|---|
Series: | TL Series |
RoHS: | Unknown |
Prices starting from US$47.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$74.41
|
46
in stock
|
Buy Now | |
Sager
from US$55.38
|
7,348
in stock
|
Buy Now | |
Electro Enterprises
from US$52.08
|
769
in stock
|
Buy Now | |
RS Americas
from US$47.81
|
565
in stock
|
Buy Now | |
element14
from US$57.61
|
102
in stock
|
Buy Now | |
Newark Electronics
from US$50.02
|
56
in stock
|
Buy Now | |
Carlton-Bates
from US$63.24
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$55.69
|
3
in stock
|
Buy Now | |
TTI Europe
from US$52.56
|
-
|
Buy Now |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Product Range | TL Series |
Contact Current Max | 15A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 277V |
Switch Terminals | Screw |
Contact Voltage DC Nom | 250V |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Locking Lever |
Contact Current AC Max | 15A |
Contact Current DC Max | 20A |
Contact Voltage AC Max | 277V |
Contact Voltage DC Max | 250V |
Toggle Switches SPST OFF-ON Screw Term | Sager |
Toggle Switch, SPST, Off None On, Lock no ctr pos, 15A 125VAC, Sealed, UL CSA | Honeywell 1TL1-2D | RS Americas |
SWITCH, SPDT, ON-OFF | element14 |
Switch, Toggle, Spst, 15A, 277V | Newark Electronics |
Switch, Toggle | Carlton-Bates |
Switch: toggle | Transfer Multisort Elektronik |
TOGGLE SW SPST 15A 125V | TTI Europe |
Where can I find additional details, specifications and documents for a 1TL1-2D?
Additional datasheets, footprints and schematics for 1TL1-2D are listed on our Part Details page. You can also find images and similar parts to 1TL1-2D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1TL1-2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1TL1-2D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1TL1-2D fall under?
The 1TL1-2D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1TL1-2D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1TL1-2D you can contact the distributor directly for product support, shipping queries etc.
Is the 1TL1-2D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1TL1-2D have stock available?
Authorised distributors including Sager, Electro Enterprises, RS Americas, element14 and Newark Electronics have stock available or on a lead time for 1TL1-2D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1TL1-2D often in real-time on the comparison pages.
What if I can't find stock of 1TL1-2D?
You can fill out our help required form which you can use to request a quote for 1TL1-2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.