Status: | Unknown |
---|---|
Series: | TL Series |
RoHS: | Unknown |
Prices starting from US$22.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.00
|
117
in stock
|
Buy Now | |
RS Americas
from US$31.88
|
2,016
in stock
|
Buy Now | |
Sager
from US$22.74
|
1,580
in stock
|
Buy Now | |
element14
from US$28.22
|
1,545
in stock
|
Buy Now | |
Newark Electronics
from US$27.36
|
1,393
in stock
|
Buy Now | |
Carlton-Bates
from US$23.13
|
414
in stock
|
Buy Now | |
Electro Enterprises
from US$24.51
|
323
in stock
|
Buy Now | |
Farnell
from US$30.15
|
152
in stock
|
Buy Now | |
TTI Europe
from US$23.80
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.81
|
17
in stock
|
Buy Now | |
Relay Specialties
from US$25.56
|
2
in stock
|
Buy Now |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Product Range | TL Series |
Contact Current Max | 15A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Screw |
Contact Voltage DC Nom | 28V |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Bat |
Bush Thread Length | 11.9mm |
Contact Current @ Contact Voltage AC Max | 10A |
Contact Current @ Contact Voltage DC Max | 10A |
Contact Current AC Max | 15A |
Contact Current DC Max | 20A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
External Depth | 15.7mm |
External Length / Height | 79.3mm |
External Width | 33.5mm |
Height | 79.3mm |
Operating Temperature Max | 71°C |
Operating Temperature Min | -65°C |
Thread Size | 15/32" x 32 NS |
Toggle Switch, SPST, Off None On, 15/32in. Mnt, 15A 125VAC, Sealed, UL CSA | Honeywell 1TL1-2 | RS Americas |
Toggle Switches SPST OFF-ON Screw Term | Sager |
TOGGLE SWITCH, 1POLE, OFF-ON | element14 |
Switch, Toggle, Spst, 15A, 277V | Newark Electronics |
Switch, Toggle | Carlton-Bates |
SWITCH, TOGGLE ON-OFF, 1 POLE 20A Mil Sp | RS |
TOGGLE SW SPST 15A 125V | TTI Europe |
Switch: toggle | Transfer Multisort Elektronik |
Toggle Switch Standard Lever | Relay Specialties |
Where can I find additional details, specifications and documents for a 1TL1-2?
Additional datasheets, footprints and schematics for 1TL1-2 are listed on our Part Details page. You can also find images and similar parts to 1TL1-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1TL1-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1TL1-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1TL1-2 fall under?
The 1TL1-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1TL1-2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1TL1-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1TL1-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1TL1-2 have stock available?
Authorised distributors including RS Americas, Sager, element14, Newark Electronics and Carlton-Bates have stock available or on a lead time for 1TL1-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1TL1-2 often in real-time on the comparison pages.
What if I can't find stock of 1TL1-2?
You can fill out our help required form which you can use to request a quote for 1TL1-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.