Status: | Unknown |
---|---|
Series: | TL Series |
RoHS: | Unknown |
Prices starting from US$37.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.85
|
No stock
|
Buy Now | |
Sager
from US$44.57
|
1,621
in stock
|
Buy Now | |
Newark Electronics
from US$55.28
|
159
in stock
|
Buy Now | |
element14
from US$55.81
|
159
in stock
|
Buy Now | |
RS Americas
from US$50.28
|
44
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$59.28
|
12
in stock
|
Buy Now | |
Carlton-Bates
from US$65.34
|
-
|
Buy Now | |
TTI Europe
from US$54.32
|
-
|
Buy Now |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | TL Series |
Contact Current Max | 20A |
Switch Mounting | Panel |
Contact Voltage AC Nom | - |
Switch Terminals | Screw |
Contact Voltage DC Nom | 28V |
SVHC | No SVHC (07-Jul-2017) |
Toggle Switches SPDT ON-OFF-ON Screw Term | Sager |
Switch, Toggle, Spdt, 15A, 277V | Newark Electronics |
SWITCH, TOGGLE, SPDT, 15A, 277V | element14 |
Toggle Switch, SPDT, On Off On, Lock 3pos, 15A 125VAC, Sealed, UL CSA, TL Series | Honeywell 1TL1-1A | RS Americas |
Switch: toggle | Transfer Multisort Elektronik |
Switch, Toggle | Carlton-Bates |
TOGGLE SW SPDT 15A 125V | TTI Europe |
SWITCH, TOGGLE, SPDT, 20A, 28VDC | Farnell |
Where can I find additional details, specifications and documents for a 1TL1-1A?
Additional datasheets, footprints and schematics for 1TL1-1A are listed on our Part Details page. You can also find images and similar parts to 1TL1-1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1TL1-1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1TL1-1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1TL1-1A fall under?
The 1TL1-1A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1TL1-1A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1TL1-1A you can contact the distributor directly for product support, shipping queries etc.
Is the 1TL1-1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1TL1-1A have stock available?
Authorised distributors including Sager, Newark Electronics, element14, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 1TL1-1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1TL1-1A often in real-time on the comparison pages.
What if I can't find stock of 1TL1-1A?
You can fill out our help required form which you can use to request a quote for 1TL1-1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.