Status: | Unknown |
---|---|
Series: | CM-MPN Series |
RoHS: | Unknown |
Product Range | CM-MPN Series |
---|---|
Contact Configuration | DPDT |
Contact Current | 5A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 300VAC |
Supply Voltage Max | 580VAC |
Phase Type | 3 Phase |
Power Consumption | 41VA |
Phase Monitoring Range Min | 350VAC |
Phase Monitoring Range Max | 580VAC |
Approvals & Standards | UL |
Operating Time Range | 0.1s to 30s |
Supply Current Max | 29mA |
Supply Voltage AC Min | 350V |
Monitoring Relay, 3 Phase, DIN Rail, DPDT, 4A, Screw Terminal, 1SVR750 Series | ABB 1SVR750487R8300 | RS Americas |
Phase Monitoring Relay, Dpdt, 4A, 580Vac | Newark Electronics |
RELAY, 3 PH, DPDT, 350VAC, 580VAC | element14 |
Where can I find additional details, specifications and documents for a 1SVR750487R8300?
Additional datasheets, footprints and schematics for 1SVR750487R8300 are listed on our Part Details page. You can also find images and similar parts to 1SVR750487R8300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SVR750487R8300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SVR750487R8300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SVR750487R8300 fall under?
The 1SVR750487R8300 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 1SVR750487R8300 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SVR750487R8300 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SVR750487R8300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SVR750487R8300 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1SVR750487R8300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SVR750487R8300 often in real-time on the comparison pages.
What if I can't find stock of 1SVR750487R8300?
You can fill out our help required form which you can use to request a quote for 1SVR750487R8300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.