Status: | Unknown |
---|---|
Series: | CM Series |
RoHS: | Compliant |
Product Range | CM Series |
---|---|
Contact Configuration | DPDT |
Contact Current | 4A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 230V |
Relay Terminals | Screwless |
Contact Voltage VDC | 24V |
RoHS Compliant | Yes |
Relay, Monitor, Voltage Monitoring Relay 220-240 Vac/dc | ABB 1SVR740830R0400 | RS Americas |
Voltage Monitor Relay, Dpdt, 4A, 230Vac | Newark Electronics |
VOLTAGE MONITOR RELAY, DPDT, 4A, 230VAC | element14 |
Where can I find additional details, specifications and documents for a 1SVR740830R0400?
Additional datasheets, footprints and schematics for 1SVR740830R0400 are listed on our Part Details page. You can also find images and similar parts to 1SVR740830R0400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SVR740830R0400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SVR740830R0400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SVR740830R0400 fall under?
The 1SVR740830R0400 is listed under Switches & Relays > Relays > Voltage Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to 1SVR740830R0400 when available in the Voltage Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SVR740830R0400 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SVR740830R0400 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1SVR740830R0400 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1SVR740830R0400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SVR740830R0400 often in real-time on the comparison pages.
What if I can't find stock of 1SVR740830R0400?
You can fill out our help required form which you can use to request a quote for 1SVR740830R0400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.