Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$383.90
No. of Outputs | 1 Output |
---|---|
Output Power Max | 480W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 20A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Power supply In:100-240VAC/90-250VDC Out:DC 24V/20A CP-C.1 24/20.0 | ABB 1SVR360763R1001 | RS Americas |
Power supply: switched-mode | Transfer Multisort Elektronik |
ABB DIN Rail Power Supply, 24V, 26A, 120W, Adjustable | Distrelec |
Power Supply, Ac-Dc, 24V, 20A | Newark Electronics |
Where can I find additional details, specifications and documents for a 1SVR360763R1001.?
Additional datasheets, footprints and schematics for 1SVR360763R1001. are listed on our Part Details page. You can also find images and similar parts to 1SVR360763R1001. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SVR360763R1001. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SVR360763R1001. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SVR360763R1001. fall under?
The 1SVR360763R1001. is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 1SVR360763R1001. when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SVR360763R1001. you can contact the distributor directly for product support, shipping queries etc.
Is the 1SVR360763R1001. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SVR360763R1001. have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1SVR360763R1001..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SVR360763R1001. often in real-time on the comparison pages.
What if I can't find stock of 1SVR360763R1001.?
You can fill out our help required form which you can use to request a quote for 1SVR360763R1001. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.