Status: | Active |
---|---|
Series: | 1SV267 |
RoHS: | Compliant |
Series connection of 2 elements in a very smallsized package facilitates high-density mounting and permits 1SV267-applied equipment to be made smaller |
Small interterminal capacitance (C=0.23pF typ) |
Small forward series resistance (rs=2.5Ω typ) |
Description | 1SV267 |
---|---|
Compliance | Pb-free |
Type | PIN |
Configuration | Dual Series |
VR Min (V) | 50 |
VF Max (V) | 0.95 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.05 |
Cj (pF) | 0.23 |
RS Max (Ω) | 2.5 |
Package Type | SC-59-3 / CP-3 |
Pin Diode, 50V, 0.05A, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1SV267-TB-E?
Additional datasheets, footprints and schematics for 1SV267-TB-E are listed on our Part Details page. You can also find images and similar parts to 1SV267-TB-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SV267-TB-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SV267-TB-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SV267-TB-E fall under?
The 1SV267-TB-E is listed under Discrete & Power Modules > RF Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1SV267-TB-E when available in the RF Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SV267-TB-E you can contact the distributor directly for product support, shipping queries etc.
Is the 1SV267-TB-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1SV267-TB-E have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for 1SV267-TB-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SV267-TB-E often in real-time on the comparison pages.
What if I can't find stock of 1SV267-TB-E?
You can fill out our help required form which you can use to request a quote for 1SV267-TB-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.