Status: | Unknown |
---|---|
Series: | 1SS40 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 90V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 500mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-523 |
No. of Pins | 2Pins |
Product Range | 1SS40 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Switching |
SI-DIODE 0,1A 90V EMD2 | Rutronik |
DIODE, SWITCHING, 80V, 0.1A, SOD-523 | element14 |
Small Signal Diode, 90V, Sod-523 | Newark Electronics |
Diode Switching 90V 0.1A 2-Pin EMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 1SS400TE61?
Additional datasheets, footprints and schematics for 1SS400TE61 are listed on our Part Details page. You can also find images and similar parts to 1SS400TE61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SS400TE61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SS400TE61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SS400TE61 fall under?
The 1SS400TE61 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1SS400TE61 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SS400TE61 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SS400TE61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SS400TE61 have stock available?
Authorised distributors including Chip One Stop, Rutronik, element14, Farnell and Newark Electronics have stock available or on a lead time for 1SS400TE61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SS400TE61 often in real-time on the comparison pages.
What if I can't find stock of 1SS400TE61?
You can fill out our help required form which you can use to request a quote for 1SS400TE61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.