Status: | Active |
---|---|
Series: | 1SS400 |
RoHS: | Compliant |
Lead Finish: 100% Matte Sn (Tin) |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | 1SS400 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1.2 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 3 |
Package Type | SOD-523-2 |
Diode, Small Signal, Aec-Q101, 100V | Newark Electronics |
DIODE, SMALL SIGNAL, AEC-Q101, 100V | element14 |
Diode Switching 100V 0.2A 2-Pin SOD-523 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1SS400T5G?
Additional datasheets, footprints and schematics for 1SS400T5G are listed on our Part Details page. You can also find images and similar parts to 1SS400T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SS400T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SS400T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SS400T5G fall under?
The 1SS400T5G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1SS400T5G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SS400T5G you can contact the distributor directly for product support, shipping queries etc.
Is the 1SS400T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1SS400T5G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for 1SS400T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SS400T5G often in real-time on the comparison pages.
What if I can't find stock of 1SS400T5G?
You can fill out our help required form which you can use to request a quote for 1SS400T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.