Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0179
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0262
|
750
in stock
|
Buy Now | |
CoreStaff
from US$0.0390
|
1,111,932
in stock
|
Buy Now | |
Chip One Stop
from US$0.0343
|
354,000
in stock
|
Buy Now | |
Rutronik
from US$0.0179
|
87,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0291
|
24,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0404
|
15,000
in stock
|
Buy Now | |
element14
from US$0.0418
|
6,506
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
5,316
in stock
|
Buy Now | |
Farnell
from US$0.0387
|
5,316
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0199
|
4,960
in stock
|
Buy Now | |
Avnet America
from US$0.0192
|
-
|
Buy Now |
Ultra-small mold type. |
High reliability. |
Structure:Silicone epitaxial planer type. |
Configuration | Single |
---|---|
Package Code | SOD-323FL |
Package(JEITA) | SC-90A |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 90 |
Reverse Voltage VR[V] | 80 |
Average Rectified Forward Current IO[A] | 0.1 |
IFM[A] | 0.225 |
Isurge[mA] | 500 |
Forward Voltage VF[V] | 1.2 |
IF @ Forward Voltage [mA] | 100 |
Reverse Current IR[µA] | 0.1 |
VR @ Reverse Current [V] | 80 |
trr[ns] | 4 |
IF @ trr [mA] | 10 |
VR @ trr [V] | 6 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.25x2.5 (t=0.9) |
Data Sheet |
---|
1SS355VM Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
SI-DIODE 0,1A 90V UMD2 SOD323FL | Rutronik |
1SS355VM Series 80 V 100 mA Surface Mount Switching Diode - UMD-2 | Future Electronics |
Small Signal Switching Diode, Single, 90 V, 100 mA, 1.2 V, 4 ns, 500 mA, SOD-323FL, 2 Pins | Avnet Asia |
DIODE, SMALL SIGNAL, 0.1A, 80V, SOD323FL | element14 |
Diode, Small Signal, 0.1A, 80V, Sod323Fl | Newark Electronics |
Diode: switching | Transfer Multisort Elektronik |
Rohm, Switching Diode, 1SS355VMTE-17 | RS |
Where can I find additional details, specifications and documents for a 1SS355VMTE-17?
Additional datasheets, footprints and schematics for 1SS355VMTE-17 are listed on our Part Details page. You can also find images and similar parts to 1SS355VMTE-17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SS355VMTE-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SS355VMTE-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SS355VMTE-17 fall under?
The 1SS355VMTE-17 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1SS355VMTE-17 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SS355VMTE-17 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SS355VMTE-17 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for 1SS355VMTE-17 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Rutronik, Future Electronics and Avnet Asia have stock available or on a lead time for 1SS355VMTE-17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SS355VMTE-17 often in real-time on the comparison pages.
What if I can't find stock of 1SS355VMTE-17?
You can fill out our help required form which you can use to request a quote for 1SS355VMTE-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.