Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0138
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.0352
|
1,869,001
in stock
|
Buy Now | |
CoreStaff
from US$0.0360
|
23,872
in stock
|
Buy Now | |
element14
from US$0.0404
|
11,415
in stock
|
Buy Now | |
Chip One Stop
from US$0.0293
|
3,437
in stock
|
Buy Now | |
Avnet Asia
from US$0.0138
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.0488
|
2,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.0335
|
-
|
Buy Now | |
Avnet America
from US$0.0358
|
-
|
Buy Now |
Ultra-small mold type. |
High reliability. |
Structure:Silicone epitaxial planer type. |
Configuration | Single |
---|---|
Package Code | SOD-323FL |
Package(JEITA) | SC-90A |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 90 |
Reverse Voltage VR[V] | 80 |
Average Rectified Forward Current IO[A] | 0.1 |
IFM[A] | 0.225 |
Isurge[mA] | 500 |
Forward Voltage VF[V] | 1.2 |
IF @ Forward Voltage [mA] | 100 |
Reverse Current IR[µA] | 0.1 |
VR @ Reverse Current [V] | 80 |
trr[ns] | 4 |
IF @ trr [mA] | 10 |
VR @ trr [V] | 6 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.25x2.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
1SS355VMFH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
SI-DIODE 0,1A 90V UMD2 SOD323 | Rutronik |
Switching Diode | RS |
SWITCHING DIODE, 90V, SOD-323 | element14 |
Diode Switching 90V 0.225A 2-Pin SOD-323 T/R | Avnet Asia |
Small Signal Diode, 90V, 0.1A, Sod-323 | Newark Electronics |
Diodes - General Purpose, Power, Switching 90V Vrm 0.1A IO SOD-323FL | Future Electronics |
Where can I find additional details, specifications and documents for a 1SS355VMFHTE-17?
Additional datasheets, footprints and schematics for 1SS355VMFHTE-17 are listed on our Part Details page. You can also find images and similar parts to 1SS355VMFHTE-17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SS355VMFHTE-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SS355VMFHTE-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SS355VMFHTE-17 fall under?
The 1SS355VMFHTE-17 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1SS355VMFHTE-17 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SS355VMFHTE-17 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SS355VMFHTE-17 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for 1SS355VMFHTE-17 have stock available?
Authorised distributors including Rutronik, CoreStaff, RS, element14 and Chip One Stop have stock available or on a lead time for 1SS355VMFHTE-17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SS355VMFHTE-17 often in real-time on the comparison pages.
What if I can't find stock of 1SS355VMFHTE-17?
You can fill out our help required form which you can use to request a quote for 1SS355VMFHTE-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.