Status: | Unknown |
---|---|
Series: | 1SR15 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-106 |
No. of Pins | 2Pins |
Product Range | 1SR15 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 30A |
Diode Type | Standard Recovery |
Forward Voltage | 1.1V |
Junction Temperature Tj Max | 150°C |
Termination Type | Axial Leaded |
Diode Rectifier 400V 1A SOD-106 | RS |
DIODE, STANDARD, 1A, 400V | element14 |
Diode 400V 1A 2-Pin PMDS T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 1SR154-400TE25?
Additional datasheets, footprints and schematics for 1SR154-400TE25 are listed on our Part Details page. You can also find images and similar parts to 1SR154-400TE25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SR154-400TE25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SR154-400TE25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SR154-400TE25 fall under?
The 1SR154-400TE25 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1SR154-400TE25 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SR154-400TE25 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SR154-400TE25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SR154-400TE25 have stock available?
Authorised distributors including Chip One Stop, RS, element14, Farnell and Avnet Asia have stock available or on a lead time for 1SR154-400TE25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SR154-400TE25 often in real-time on the comparison pages.
What if I can't find stock of 1SR154-400TE25?
You can fill out our help required form which you can use to request a quote for 1SR154-400TE25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.