Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$120.57
|
9
in stock
|
Buy Now | |
TTI Europe
from US$53.52
|
50
in stock
|
Buy Now | |
Future Electronics
from US$35.78
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$86.42
|
9
in stock
|
Buy Now | |
element14
from US$95.64
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
10
in stock
|
Buy Now | |
Avnet America
from US$59.63
|
-
|
Buy Now | |
RS Americas
from US$108.96
|
-
|
Buy Now | |
Boersig
from US$70.39
|
-
|
Buy Now | |
Sager
from US$46.06
|
-
|
Buy Now |
Product Weight | 119g |
---|---|
Number of Poles - Main Circuit | 2 |
Number of Poles - Output 1 | 2 |
Number of Levels | 1 |
Number of Circuits | 1 |
Circuit Configuration | Single Pole |
Block Configuration | Feed-Through |
Number of Positions | 4 |
Contact Current Rating (Max) | 500A |
Output 1 Capacity - 1 Insulated Ferrule | 25 – 95mm², 4 – 0AWG |
Output 1 Capacity - 1 Rigid Stranded Conductor | 25 – 120mm², 4 – 250AWG |
Hole Diameter - Output 1 | .59in, 15.5mm |
Tool Size - Output 2 | 1.1in, 28mm |
Hole Diameter - Main Circuit | .59in, 15.5mm |
Product Spacing | .24mm, 95in |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 25 – 95AWG, 4 – 250mm² |
Rated Cross Section | 250kcmil, 6AWG, 95mm² |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 4 – 0kcmil, 25 – 95mm² |
Tool Size - Main Circuit | 6mm, .24in |
Wire Stripping Length - Output 1 | 28mm, 1.1in |
Product Depth | 46mm, 1.81in |
Main Circuit Capacity - Flexible Bar | 4 – 250in, 25 – 120mm |
Product Length | 250mm |
Product Width | .24mm, 6in |
Input Dimensions - Main Circuit | 4 – 000in |
Product Height | 46mm, 1.81in |
Tool Size - Output 1 | 1.1in, 28mm |
Wire Stripping Length - Main Circuit | 1.1in, 28mm |
Voltage Rating (IEC) | 1500VDC, 1000VAC |
Dielectric Test Voltage | 2200V |
Peak Withstanding Current Rating | 48kA |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Voltage Rating (CSA) | 1000V |
Short-Time Withstanding Current Rating @ 1s | 22800A |
Input Current (Max) | 500A |
Current Rating (IEC) | 500A |
Power Loss | 16W |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 1000V |
Current Rating (UL) | 510A |
Housing Material | Polyamide |
Housing Color | Gray |
Tool - Main Circuit | Allen Key |
IP Rating | IP10 |
Tool - Output 1 | Allen Key |
UL Flammability Rating | UL 94V-0 |
Connection Type | Screw |
Tightening Torque - Output 1 | 168 – 185in-lbs, 19 – 21Nm |
Tightening Torque - Main Circuit | 19 – 21Nm, 168 – 185in-lbs |
Connector Mounting Type | DIN Rail |
Circuit Application | Power |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
1SNL Series 4 Position 1 Pole 500A DIN Rail Power Distribution Block | Future Electronics |
Tb, Power Distribution, 1Pole, 6Awg | Newark Electronics |
TB, POWER DISTRIBUTION, 1POLE, 6AWG | element14 |
M7027011 REV00 RTM7 401 TO 450 | TE Connectivity 1SNL850001R0000 | RS Americas |
Fixed Terminal Blocks DBL500-22 | Sager |
Where can I find additional details, specifications and documents for a 1SNL850001R0000?
Additional datasheets, footprints and schematics for 1SNL850001R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNL850001R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNL850001R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNL850001R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNL850001R0000 fall under?
The 1SNL850001R0000 is listed under Connectors > Terminal Blocks & Strips > Power Distribution Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNL850001R0000 when available in the Power Distribution Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNL850001R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNL850001R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNL850001R0000 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1SNL850001R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNL850001R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNL850001R0000?
You can fill out our help required form which you can use to request a quote for 1SNL850001R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.