Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$80.97
|
No stock
|
Buy Now | |
TTI Europe
from US$27.62
|
50
in stock
|
Buy Now | |
Future Electronics
from US$24.14
|
43
in stock
|
Buy Now | |
Sager
from US$33.26
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$28.54
|
-
|
Buy Now | |
Avnet America
from US$36.36
|
-
|
Buy Now | |
RS Americas
from US$53.24
|
-
|
Buy Now | |
element14
from US$64.23
|
-
|
Buy Now |
Product Weight | 202g |
---|---|
Number of Poles - Main Circuit | 2 |
Number of Circuits | 1 |
Number of Poles - Output 1 | 12 |
Number of Levels | 1 |
Circuit Configuration | Single Pole |
Number of Positions | 14 |
Block Configuration | Feed-Through |
Contact Current Rating (Max) | 550A |
Product Width | .19mm, 6in |
Tool Size - Output 2 | .43in, 11mm |
Output 1 Capacity - 1 Insulated Ferrule | 2.5 – 16mm², 14 – 6AWG |
Output 1 Capacity - 1 Rigid Stranded Conductor | 2.5 – 16mm², 14 – 6AWG |
Hole Diameter - Main Circuit | .59in, 15.5mm |
Wire Stripping Length - Output 1 | 11mm, .43in |
Product Spacing | .24mm, 95in |
Hole Diameter - Output 1 | 6.7mm, .26in |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 25 – 95AWG, 4 – 250mm² |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 2.5 – 16mm², 14 – 6kcmil |
Rated Cross Section | 250kcmil, 3AWG, 95mm² |
Tool Size - Main Circuit | 6mm, .24in |
Product Depth | 46mm, 1.81in |
Main Circuit Capacity - Flexible Bar | 2.5 – 16mm, 14 – 6in |
Product Length | 250mm |
Input Dimensions - Main Circuit | 4 – 000in |
Product Height | 46mm, 1.81in |
Output 2 Capacity - 1 Rigid Stranded Conductor | 2.5 – 16mm² |
Tool Size - Output 1 | 1.1in, 28mm |
Wire Stripping Length - Main Circuit | 1.1in, 28mm |
Voltage Rating (IEC) | 1500VDC, 1000VAC |
Current Rating (IEC) | 550A |
Peak Withstanding Current Rating | 51kA |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Voltage Rating (CSA) | 1000V |
Short-Time Withstanding Current Rating @ 1s | 22800A |
Current Rating (UL) | 400A |
Dielectric Test Voltage | 2200V |
Input Current (Max) | 550A |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 1000V |
Power Loss | 17.6W |
Housing Material | Polyamide |
Housing Color | Gray |
Tool - Main Circuit | Allen Key |
IP Rating | IP10 |
UL Flammability Rating | UL 94V-0 |
Tool - Output 1 | Allen Key |
Tightening Torque - Output 1 | 2 – 3Nm, 18 – 26.5in-lbs |
Connection Type | Screw |
Connector Mounting Type | DIN Rail |
Tightening Torque - Main Circuit | 19 – 21Nm, 168 – 185in-lbs |
Circuit Application | Power |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
1SNL Series 14 Position 1 Pole 550A DIN Rail Power Distribution Block | Future Electronics |
Fixed Terminal Blocks DBL400-PV | Sager |
Panel Mount Barrier Terminal Block, 550 A, 1.5 kV, 1 Pole, 2, Screw, 3 AWG | Avnet Abacus |
Tb, Power Distribution, 1P, 3Awg | Newark Electronics |
T7026246 ASSBY ARCO | TE Connectivity 1SNL340011R0000 | RS Americas |
TB, POWER DISTRIBUTION, 1POLE, 3AWG | element14 |
Where can I find additional details, specifications and documents for a 1SNL340011R0000?
Additional datasheets, footprints and schematics for 1SNL340011R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNL340011R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNL340011R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNL340011R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNL340011R0000 fall under?
The 1SNL340011R0000 is listed under Connectors > Terminal Blocks & Strips > Power Distribution Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNL340011R0000 when available in the Power Distribution Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNL340011R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNL340011R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNL340011R0000 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Sager, Avnet Abacus and Newark Electronics have stock available or on a lead time for 1SNL340011R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNL340011R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNL340011R0000?
You can fill out our help required form which you can use to request a quote for 1SNL340011R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.