Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.10
|
10
in stock
|
Buy Now | |
TE Store
from US$3.80
|
86
in stock
|
Buy Now | |
Rapid Electronics
from US$1.60
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$1.98
|
10
in stock
|
Buy Now | |
RS Americas
from US$5.76
|
10
in stock
|
Buy Now | |
Boersig
from US$1.25
|
10
in stock
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
Sager
from US$2.43
|
-
|
Buy Now |
Primary Product Color | Transparent |
---|---|
Product Weight | 3.1g, .109oz |
Plastic & Resin Material Type | Polycarbonate |
Product Height | 2.128in, 54.06mm |
Product Spacing | 10mm, .394in |
Product Depth | 1.017in, 25.83mm |
IP Rating | IP20 |
UL Flammability Rating | UL 94V-2 |
For Use with Block or Strip Style | Screw Clamp Terminal Blocks |
Insulating Accessory Type | Safety Cover |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
PL10 Insulating Accessory Type: Safety Cover Compatible With Block or Strip Type: Screw Clamp Terminal Blocks Operating Temperature Range: -67 – 230 °F Operating Temperature Range: -55 – 110 °C Safety Cover Screw Clamp Terminal Blocks | Terminal Block & Strip Insulating Accessories | Part Number: 1SNK900621R0000 | Internal Number: 1SNK900621R0000 | TE Connectivity | TE Store |
Terminal Block Tools&accessories Pl10 |Entrelec Te Connectivity 1SNK900621R0000 | Newark Electronics |
Terminal Block Tools&Accessories PL10 | Rapid Electronics |
Transparent Protective Cover, 10mm, SNK Series | TE Connectivity 1SNK900621R0000 | RS Americas |
PL10 Schutzabdeckung | Boersig |
Protecting Cover for ZS16/ZS25/ZS25-PE Terminal Blocks Polycarbonate Transparent Bag | Avnet America |
Terminal Block Tools & Accessories PL10 | Sager |
Where can I find additional details, specifications and documents for a 1SNK900621R0000?
Additional datasheets, footprints and schematics for 1SNK900621R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK900621R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK900621R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK900621R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK900621R0000 fall under?
The 1SNK900621R0000 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Insulating Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNK900621R0000 when available in the Terminal Block & Strip Insulating Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK900621R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK900621R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK900621R0000 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 1SNK900621R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK900621R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK900621R0000?
You can fill out our help required form which you can use to request a quote for 1SNK900621R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.