Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
479
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
1,300
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
700
in stock
|
Buy Now | |
RS Americas
from US$1.09
|
499
in stock
|
Buy Now | |
element14
from US$0.82
|
479
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
258
in stock
|
Buy Now | |
Sager
from US$0.45
|
200
in stock
|
Buy Now | |
RS
from US$0.62
|
30
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,300
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
TE Store
from US$1.04
|
-
|
Buy Now |
Plastic & Resin Material Type | Polyamide |
---|---|
Product Weight | 3.42g, .121oz |
Primary Product Color | Dark Gray |
Product Depth | 1.319in, 33.5mm |
Product Height | 2.588in, 65.73mm |
Product Spacing | .079in, 2mm |
IP Rating | IP20 |
UL Flammability Rating | UL 94V-0 |
For Use with Block or Strip Style | PI-Spring Terminal Blocks |
Insulating Accessory Type | End Section Cover |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Dark Gray Color PI-Spring ENTRELEC Terminal Block End Section Cover | Future Electronics |
End Section, EK2.5-3P, Dark Grey, SNK Series | TE Connectivity 1SNK705911R0000 | RS Americas |
END SECTION, PI-SPRING TERMINAL BLOCK | element14 |
End Section Cover, Terminal Block | Newark Electronics |
Terminal Block Tools & Accessories EK2.5-3P | Sager |
EK2.5-3P End Section - Dark Grey | RS |
End Section for ZK2.5-3P/ZK2.5-PE-3P/ZK4-3P/ZK4-PE-3P/ZK2.5-S PI-Spring Screwless Terminal Blocks Polyamide Dark Gray Bag | Avnet Abacus |
EK2.5-3P Insulating Accessory Type: End Section Cover Compatible With Block or Strip Type: PI-Spring Terminal Blocks Operating Temperature Range: -67 – 230 °F Operating Temperature Range: -55 – 110 °C End Section Cover PI-Spring Terminal Blocks | Terminal Block & Strip Insulating Accessories | Part Number: 1SNK705911R0000 | Internal Number: 1SNK705911R0000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1SNK705911R0000?
Additional datasheets, footprints and schematics for 1SNK705911R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK705911R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK705911R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK705911R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK705911R0000 fall under?
The 1SNK705911R0000 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Insulating Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNK705911R0000 when available in the Terminal Block & Strip Insulating Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK705911R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK705911R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK705911R0000 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1SNK705911R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK705911R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK705911R0000?
You can fill out our help required form which you can use to request a quote for 1SNK705911R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.