Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.79
|
No stock
|
Buy Now | |
Boersig
from US$11.05
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$19.82
|
7
in stock
|
Buy Now | |
element14
from US$19.36
|
7
in stock
|
Buy Now | |
Farnell
from US$16.43
|
7
in stock
|
Buy Now | |
RS Americas
from US$14.13
|
2
in stock
|
Buy Now | |
Avnet America
from US$15.55
|
-
|
Buy Now | |
Sager
from US$15.26
|
-
|
Buy Now |
D70/22 gr | Boersig |
Terminal Block, Din Rail, 2Pos, 00Awg Rohs Compliant: Yes |Te Connectivity 1SNA400305R1000 | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2POS, 00AWG | element14 |
Terminal Block Connector Feed-Thru Screw 4-00 AWG 159 A 600 V Gray Entrelec | TE Connectivity 1SNA400305R1000 | RS Americas |
Standard DIN rail terminal,70sq.mm | RS |
Conn Terminal Block Screw Clamp Terminal Block 1 POS Straight DIN Rail 192A Box | Avnet America |
Terminal Block Tools & Accessories D70/22 | Sager |
Where can I find additional details, specifications and documents for a 1SNA400305R1000?
Additional datasheets, footprints and schematics for 1SNA400305R1000 are listed on our Part Details page. You can also find images and similar parts to 1SNA400305R1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNA400305R1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNA400305R1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNA400305R1000 fall under?
The 1SNA400305R1000 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1SNA400305R1000 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNA400305R1000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNA400305R1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNA400305R1000 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1SNA400305R1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNA400305R1000 often in real-time on the comparison pages.
What if I can't find stock of 1SNA400305R1000?
You can fill out our help required form which you can use to request a quote for 1SNA400305R1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.