Status: | Unknown |
---|---|
Series: | SNA Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
No stock
|
Buy Now | |
Boersig
from US$0.55
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
31
in stock
|
Buy Now | |
element14
from US$0.64
|
31
in stock
|
Buy Now | |
Farnell
from US$0.77
|
31
in stock
|
Buy Now | |
RS Americas
from US$1.63
|
6
in stock
|
Buy Now | |
Sager
from US$1.17
|
-
|
Buy Now |
Accessory Type | Jumper Bar |
---|---|
For Use With | Entrelec D2.5 Series Terminal Blocks |
No. of Positions | 2Ways |
Pitch Spacing | 5mm |
Product Range | SNA Series |
SVHC | No SVHC (07-Jul-2017) |
BJDL5.2 2-pol | Boersig |
Jumper Bar, 2Pos, 5Mm | Newark Electronics |
JUMPER BAR, 2POS, 5MM | element14 |
Jumper Bar, 2-Pos, 5mm, SNA Series | TE Connectivity 1SNA291102R2300 | RS Americas |
Jumper bar BJDL5.2 IP20 24A 2pole | RS |
DIN Rail Terminal Blocks BJDL5-2 | Sager |
Where can I find additional details, specifications and documents for a 1SNA291102R2300?
Additional datasheets, footprints and schematics for 1SNA291102R2300 are listed on our Part Details page. You can also find images and similar parts to 1SNA291102R2300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNA291102R2300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNA291102R2300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNA291102R2300 fall under?
The 1SNA291102R2300 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNA291102R2300 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNA291102R2300 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNA291102R2300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNA291102R2300 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1SNA291102R2300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNA291102R2300 often in real-time on the comparison pages.
What if I can't find stock of 1SNA291102R2300?
You can fill out our help required form which you can use to request a quote for 1SNA291102R2300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.