Status: | Unknown |
---|---|
Series: | SNA Series |
RoHS: | Unknown |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.81
|
No stock
|
Buy Now | |
Rapid Electronics
from US$14.15
|
79
in stock
|
Buy Now | |
Chip One Stop
from US$15.10
|
79
in stock
|
Buy Now | |
Boersig
from US$1.97
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$13.97
|
-
|
Buy Now | |
RS Americas
from US$16.48
|
-
|
Buy Now | |
element14
from US$7.83
|
-
|
Buy Now | |
Sager
from US$9.46
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Accessory Type | Jumper Bar |
---|---|
For Use With | Entrelec D35/27.AF D35/27.FF D35/27.FF.Ex Terminal Blocks |
No. of Positions | 2Ways |
Pitch Spacing | 27mm |
Product Range | SNA Series |
SVHC | No SVHC (07-Jul-2017) |
TE CONNECTIVITY / ENTRELEC 1SNA205772R1300 | Rapid Electronics |
BJS27 2-pol | Boersig |
Jumper Bar, 2Pos, 27Mm | Newark Electronics |
BJS27 2 POLES | RS Americas |
DIN Rail Terminal Blocks | Sager |
Jumper Bar for D35/27.FF Feed-Through Power Terminal Blocks 2-Pole | Avnet America |
Where can I find additional details, specifications and documents for a 1SNA205772R1300?
Additional datasheets, footprints and schematics for 1SNA205772R1300 are listed on our Part Details page. You can also find images and similar parts to 1SNA205772R1300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNA205772R1300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNA205772R1300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNA205772R1300 fall under?
The 1SNA205772R1300 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNA205772R1300 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNA205772R1300 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNA205772R1300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNA205772R1300 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Boersig, Newark Electronics and RS Americas have stock available or on a lead time for 1SNA205772R1300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNA205772R1300 often in real-time on the comparison pages.
What if I can't find stock of 1SNA205772R1300?
You can fill out our help required form which you can use to request a quote for 1SNA205772R1300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.