Status: | Unknown |
---|---|
Series: | SNA Series |
RoHS: | Unknown |
Prices starting from US$77.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$77.60
|
No stock
|
Buy Now |
Rated Current | 250A |
---|---|
Rated Voltage | 600V |
No. of Poles | 1 Pole |
Line Side Connections Per Pole | - |
Line Side Connection Method | Screw |
Line Side Wire Size Max | 0AWG |
Load Side Connections Per Pole | 12 |
Load Side Connection Method | Screw |
Load Side Wire Size Max | 0AWG |
Product Range | SNA Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1SNA179657R1500?
Additional datasheets, footprints and schematics for 1SNA179657R1500 are listed on our Part Details page. You can also find images and similar parts to 1SNA179657R1500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNA179657R1500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNA179657R1500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNA179657R1500 fall under?
The 1SNA179657R1500 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNA179657R1500 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNA179657R1500 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNA179657R1500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNA179657R1500 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1SNA179657R1500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNA179657R1500 often in real-time on the comparison pages.
What if I can't find stock of 1SNA179657R1500?
You can fill out our help required form which you can use to request a quote for 1SNA179657R1500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.