1SNA179535R2300 Terminal Blocks & Accessories by TE Connectivity

TERMINAL BLOCK, PWR DISTRIBUTION, 4POLE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$39.45

Distributor Stock
Logo for RS
RS
from US$76.95
19
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$56.04
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$61.65
-
Buy Now
Logo for element14
element14
from US$68.94
-
Buy Now
Logo for Boersig
Boersig
from US$47.74
-
Buy Now
Logo for Sager
Sager
from US$39.45
-
Buy Now
Logo for Farnell
Farnell
from US$98.76
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Four pole distribution block,125A | RS
Distribution Block, BRT125A, SNA Series | TE Connectivity 1SNA179535R2300 | RS Americas
Terminal Block, Pwr Distribution, 4Pole Rohs Compliant: Yes |Te Connectivity 1SNA179535R2300 | Newark Electronics
BRT125A | Boersig
DIN Rail Terminal Blocks | Sager
Conn Terminal Block Feed Through 4 POS ST DIN Rail Mount 125A | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1SNA179535R2300?

Additional datasheets, footprints and schematics for 1SNA179535R2300 are listed on our Part Details page. You can also find images and similar parts to 1SNA179535R2300 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1SNA179535R2300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNA179535R2300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1SNA179535R2300 fall under?

The 1SNA179535R2300 is listed under Connectors > Terminal Blocks & Accessories > Power Distribution Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1SNA179535R2300 when available in the Power Distribution Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNA179535R2300 you can contact the distributor directly for product support, shipping queries etc.

Is the 1SNA179535R2300 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1SNA179535R2300 have stock available?

Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Boersig have stock available or on a lead time for 1SNA179535R2300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1SNA179535R2300 often in real-time on the comparison pages.

What if I can't find stock of 1SNA179535R2300?

You can fill out our help required form which you can use to request a quote for 1SNA179535R2300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay