1SNA179534R2200 Terminal Blocks & Accessories by TE Connectivity

TERMINAL BLOCK, PWR DISTRIBUTION, 4POLE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$28.14

Distributor Stock
Logo for RS
RS
from US$59.03
7
in stock
Buy Now
Logo for Boersig
Boersig
from US$37.46
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$51.53
-
Buy Now
Logo for RS Americas
RS Americas
from US$33.07
-
Buy Now
Logo for element14
element14
from US$62.10
-
Buy Now
Logo for Sager
Sager
from US$28.14
-
Buy Now
Logo for Farnell
Farnell
from US$75.75
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Four pole distribution block,80A | RS
BRT80A | Boersig
Terminal Block, Pwr Distribution, 4Pole Rohs Compliant: Yes |Te Connectivity 1SNA179534R2200 | Newark Electronics
BRT80A DISTSTRIBUTION BLOCK, Entrelec | TE Connectivity 1SNA179534R2200 | RS Americas
DIN Rail Terminal Blocks | Sager
Conn Terminal Block Feed Through 4 POS ST DIN Rail Mount 80A Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1SNA179534R2200?

Additional datasheets, footprints and schematics for 1SNA179534R2200 are listed on our Part Details page. You can also find images and similar parts to 1SNA179534R2200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1SNA179534R2200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNA179534R2200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1SNA179534R2200 fall under?

The 1SNA179534R2200 is listed under Connectors > Terminal Blocks & Accessories > Power Distribution Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1SNA179534R2200 when available in the Power Distribution Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNA179534R2200 you can contact the distributor directly for product support, shipping queries etc.

Is the 1SNA179534R2200 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1SNA179534R2200 have stock available?

Authorised distributors including RS, Boersig, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1SNA179534R2200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1SNA179534R2200 often in real-time on the comparison pages.

What if I can't find stock of 1SNA179534R2200?

You can fill out our help required form which you can use to request a quote for 1SNA179534R2200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay