Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.30
|
30
in stock
|
Buy Now | |
RS Americas
from US$16.01
|
343
in stock
|
Buy Now | |
Newark Electronics
from US$15.70
|
47
in stock
|
Buy Now | |
element14
from US$18.82
|
47
in stock
|
Buy Now | |
Farnell
from US$16.67
|
47
in stock
|
Buy Now | |
Boersig
from US$6.93
|
-
|
Buy Now | |
Sager
from US$13.79
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
No. of Positions | 4Positions |
---|---|
Wire Size (AWG) | 22AWG to 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 6.3A |
Rated Voltage | 400V |
Fuse Size Held | 5mm x 20mm, 5mm x 25mm |
RoHS Compliant | Yes |
Terminal Block, Connector M4/8.SFD, 5 x20 and5 x 25 Fuses, Entrelec, SNA Series | TE Connectivity 1SNA115663R2300 | RS Americas |
Terminal Block, Fused, 4Pos, 22-12 Awg | Newark Electronics |
Lever-action LED DIN rail fuse terminal | RS |
M4/8.SFD | Boersig |
DIN Rail Terminal Blocks M4/8.SFD | Sager |
Conn Terminal Block Fused Terminal Block 4 POS 8mm ST DIN Rail Mount 6.3A Box | Avnet America |
Where can I find additional details, specifications and documents for a 1SNA115663R2300?
Additional datasheets, footprints and schematics for 1SNA115663R2300 are listed on our Part Details page. You can also find images and similar parts to 1SNA115663R2300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNA115663R2300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNA115663R2300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNA115663R2300 fall under?
The 1SNA115663R2300 is listed under Connectors > Terminal Blocks & Accessories > Fused Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNA115663R2300 when available in the Fused Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNA115663R2300 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNA115663R2300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1SNA115663R2300 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1SNA115663R2300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNA115663R2300 often in real-time on the comparison pages.
What if I can't find stock of 1SNA115663R2300?
You can fill out our help required form which you can use to request a quote for 1SNA115663R2300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.