Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.58
|
3,780
in stock
|
Buy Now | |
TTI Europe
from US$3.39
|
1,450
in stock
|
Buy Now | |
RS Americas
from US$6.56
|
1,204
in stock
|
Buy Now | |
Sager
from US$5.20
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$2.96
|
900
in stock
|
Buy Now | |
Boersig
from US$2.25
|
820
in stock
|
Buy Now | |
Rapid Electronics
from US$8.49
|
766
in stock
|
Buy Now | |
Chip One Stop
from US$5.87
|
766
in stock
|
Buy Now | |
Distrelec
from US$5.15
|
766
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$5.50
|
-
|
Buy Now | |
element14
from US$9.64
|
-
|
Buy Now | |
Farnell
from US$5.97
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
No. of Positions | 4Positions |
---|---|
Wire Size (AWG) | 22AWG to 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 6.3A |
Rated Voltage | 630V |
Fuse Size Held | 5mm x 20mm, 5mm x 25mm |
RoHS Compliant | Yes |
Lever-action DIN rail fuse terminal | RS |
M4/8.SF | TTI Europe |
Terminal Block, Fused, Gray, 10A, M4/8.SF, Screw Clamp Connection, SNA Series | TE Connectivity 1SNA115657R2500 | RS Americas |
DIN Rail Terminal Blocks M4/8.SF | Sager |
2 Position Gray Spacing 8 mm Polyamide 6.6 Screw Clamp ENTRELEC Terminal Block | Future Electronics |
TE Connectivity Modular Terminal Block M4/8.SF | Distrelec |
Fused Terminal Block, 4 Ways, 22AWG to 12AWG, 4 mm�, Screw, 6.3 A, 630 V | Avnet Abacus |
Fused Terminal Block, 4 Ways, 22AWG to 12AWG, 4 mm², Screw, 6.3 A, 630 V | Avnet America |
Terminal Block, Fused, 4Pos, 22-12 Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a 1SNA115657R2500?
Additional datasheets, footprints and schematics for 1SNA115657R2500 are listed on our Part Details page. You can also find images and similar parts to 1SNA115657R2500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNA115657R2500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNA115657R2500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNA115657R2500 fall under?
The 1SNA115657R2500 is listed under Connectors > Terminal Blocks & Accessories > Fused Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNA115657R2500 when available in the Fused Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNA115657R2500 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNA115657R2500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1SNA115657R2500 have stock available?
Authorised distributors including RS, TTI Europe, RS Americas, Sager and Future Electronics have stock available or on a lead time for 1SNA115657R2500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNA115657R2500 often in real-time on the comparison pages.
What if I can't find stock of 1SNA115657R2500?
You can fill out our help required form which you can use to request a quote for 1SNA115657R2500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.