Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Positions | 6Positions |
---|---|
Wire Size (AWG) | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 6.3A |
Rated Voltage | 500V |
Fuse Size Held | 5mm x 20mm, 5mm x 25mm |
RoHS Compliant | Yes |
Terminal Block Connector M4/8.D2.SFD 24V LED Entrelec | TE Connectivity 1SNA115647R2300 | RS Americas |
Fused DIN rail terminal with 24V LED | RS |
Terminal Block, Fused, 6Pos, 12 Awg | Newark Electronics |
DIN Rail Terminal Blocks M4/8.D2.SFD | Sager |
Where can I find additional details, specifications and documents for a 1SNA115647R2300?
Additional datasheets, footprints and schematics for 1SNA115647R2300 are listed on our Part Details page. You can also find images and similar parts to 1SNA115647R2300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNA115647R2300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNA115647R2300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNA115647R2300 fall under?
The 1SNA115647R2300 is listed under Connectors > Terminal Blocks & Accessories > Fused Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNA115647R2300 when available in the Fused Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNA115647R2300 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNA115647R2300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1SNA115647R2300 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Sager and Farnell have stock available or on a lead time for 1SNA115647R2300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNA115647R2300 often in real-time on the comparison pages.
What if I can't find stock of 1SNA115647R2300?
You can fill out our help required form which you can use to request a quote for 1SNA115647R2300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.