Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$8.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.90
|
43
in stock
|
Buy Now | |
RS Americas
from US$9.35
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$11.69
|
3
in stock
|
Buy Now | |
element14
from US$9.76
|
3
in stock
|
Buy Now | |
Farnell
from US$8.85
|
3
in stock
|
Buy Now | |
Boersig
from US$8.55
|
-
|
Buy Now | |
Sager
from US$8.80
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
5 way monobloc distribution block | RS |
MB4/6.L5 DISTRIBUTION, Entrelec | TE Connectivity 1SNA115409R2600 | RS Americas |
Terminal Block, Power Distribution, 6Pos Rohs Compliant: Yes |Te Connectivity 1SNA115409R2600 | Newark Electronics |
MB4/6.L5 | Boersig |
DIN Rail Terminal Blocks | Sager |
Conn Terminal Block Distribution Block 5 POS 32.5mm ST DIN Rail Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 1SNA115409R2600?
Additional datasheets, footprints and schematics for 1SNA115409R2600 are listed on our Part Details page. You can also find images and similar parts to 1SNA115409R2600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNA115409R2600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNA115409R2600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNA115409R2600 fall under?
The 1SNA115409R2600 is listed under Connectors > Terminal Blocks & Accessories > Power Distribution Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNA115409R2600 when available in the Power Distribution Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNA115409R2600 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNA115409R2600 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1SNA115409R2600 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1SNA115409R2600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNA115409R2600 often in real-time on the comparison pages.
What if I can't find stock of 1SNA115409R2600?
You can fill out our help required form which you can use to request a quote for 1SNA115409R2600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.