Status: | Unknown |
---|---|
Series: | SNA Series |
RoHS: | Unknown |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.42
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$4.57
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$6.61
|
100
in stock
|
Buy Now | |
element14
from US$5.80
|
100
in stock
|
Buy Now | |
Distrelec
from US$8.35
|
100
in stock
|
Buy Now | |
Farnell
from US$5.98
|
100
in stock
|
Buy Now | |
RS Americas
from US$4.56
|
-
|
Buy Now | |
Boersig
from US$2.44
|
-
|
Buy Now | |
Sager
from US$3.53
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 6.3A |
Rated Voltage | 630V |
Fuse Size Held | 5mm x 20mm |
Product Range | SNA Series |
SVHC | No SVHC (07-Jul-2017) |
Terminal Block, Fused, 2Pos, 5 X 20Mm | Newark Electronics |
SCREW CLAMP TERMINAL BLOCK-MINIBLOCK-GREY | Rapid Electronics |
TERMINAL BLOCK, FUSED, 2POS, 5 X 20MM | element14 |
TE Connectivity DR4/8.SF Modular Terminal Block | Distrelec |
Micro fuse terminal block,6.3A | RS |
DR4/8 SF DIN2,Entrelec | TE Connectivity 1SNA110368R1200 | RS Americas |
DR4/8.SF | Boersig |
DIN Rail Terminal Blocks DR4/8.SF | Sager |
Fused Terminal Block, 2 Ways, 12AWG, 4 mm², Screw, 6.3 A, 630 V | Avnet America |
Where can I find additional details, specifications and documents for a 1SNA110368R1200?
Additional datasheets, footprints and schematics for 1SNA110368R1200 are listed on our Part Details page. You can also find images and similar parts to 1SNA110368R1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNA110368R1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNA110368R1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNA110368R1200 fall under?
The 1SNA110368R1200 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNA110368R1200 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNA110368R1200 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNA110368R1200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNA110368R1200 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 1SNA110368R1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNA110368R1200 often in real-time on the comparison pages.
What if I can't find stock of 1SNA110368R1200?
You can fill out our help required form which you can use to request a quote for 1SNA110368R1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.