Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 3000 mW |
Nom VZ (V) | 8.2 |
@ IZT (mA) | 45.7 mA |
Tol V (Typ) (%) | 5 % |
IR (µA) | 5 µA |
Status: | Unknown |
---|---|
Series: | 1SMB59xxBT3G Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 8.2V |
---|---|
Power Dissipation Pd | 3W |
Diode Case Style | DO-214AA |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | 1SMB59xxBT3G Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Diode, Zener, 8.2V, 3W, Smb | Newark Electronics |
DIODE, ZENER, 8.2V, 3W, SMB | element14 |
Where can I find additional details, specifications and documents for a 1SMB5923B?
Additional datasheets, footprints and schematics for 1SMB5923B are listed on our Part Details page. You can also find images and similar parts to 1SMB5923B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SMB5923B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SMB5923B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SMB5923B fall under?
The 1SMB5923B is listed under Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1SMB5923B when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SMB5923B you can contact the distributor directly for product support, shipping queries etc.
Is the 1SMB5923B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1SMB5923B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1SMB5923B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SMB5923B often in real-time on the comparison pages.
What if I can't find stock of 1SMB5923B?
You can fill out our help required form which you can use to request a quote for 1SMB5923B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.