Status: | Unknown |
---|---|
Series: | 1SMB Series |
RoHS: | Unknown |
Product Range | 1SMB Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 28V |
Clamping Voltage Vc Max | 45.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.1V |
Breakdown Voltage Max | 34.4V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Peak Pulse Current Ippm | 13.2A |
Power Dissipation Max | 3W |
Power Dissipation Pd | 600W |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Zener Voltage Vz Typ | 28V |
DIODE, TVS | element14 |
Where can I find additional details, specifications and documents for a 1SMB28AT3G?
Additional datasheets, footprints and schematics for 1SMB28AT3G are listed on our Part Details page. You can also find images and similar parts to 1SMB28AT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SMB28AT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SMB28AT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SMB28AT3G fall under?
The 1SMB28AT3G is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1SMB28AT3G when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SMB28AT3G you can contact the distributor directly for product support, shipping queries etc.
Is the 1SMB28AT3G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SMB28AT3G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 1SMB28AT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SMB28AT3G often in real-time on the comparison pages.
What if I can't find stock of 1SMB28AT3G?
You can fill out our help required form which you can use to request a quote for 1SMB28AT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.