Status: | Unknown |
---|---|
Series: | Compact Series |
RoHS: | Unknown |
LED Colour | Transparent |
---|---|
Operating Voltage | 230VAC |
Mounting Hole Dia | 22.3mm |
Forward Current If | 17mA |
Luminous Intensity | - |
IP / NEMA Rating | IP66 IP67 IP69K NEMA 1 3R 4 4X 12 13 |
Product Range | Compact Series |
SVHC | No SVHC (15-Jan-2018) |
Control lamp | Transfer Multisort Elektronik |
Pilot Light, Clear, 230V, 22.3Mm, Screw | Newark Electronics |
PILOT LIGHT, CLEAR, 230V, 22.3MM, SCREW | element14 |
Where can I find additional details, specifications and documents for a 1SFA619403R5238?
Additional datasheets, footprints and schematics for 1SFA619403R5238 are listed on our Part Details page. You can also find images and similar parts to 1SFA619403R5238 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SFA619403R5238 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SFA619403R5238 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SFA619403R5238 fall under?
The 1SFA619403R5238 is listed under ABB Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 1SFA619403R5238 when available in the ABB Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SFA619403R5238 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SFA619403R5238 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SFA619403R5238 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1SFA619403R5238.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SFA619403R5238 often in real-time on the comparison pages.
What if I can't find stock of 1SFA619403R5238?
You can fill out our help required form which you can use to request a quote for 1SFA619403R5238 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.