Status: | Unknown |
---|---|
Series: | CP1 Series |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Pushbutton Actuator Style | Round |
Contact Configuration | DPST-NO |
Product Range | CP1 Series |
Switch Terminals | Screw |
IP Rating | IP20 IP69K |
Contact Current Max | 1.5A |
Contact Voltage AC Nom | 127V |
Contact Voltage DC Nom | - |
SVHC | No SVHC (15-Jan-2018) |
Compact P/Btn Greenmome Flush Blk Bezel | Newark Electronics |
Where can I find additional details, specifications and documents for a 1SFA619100R1022?
Additional datasheets, footprints and schematics for 1SFA619100R1022 are listed on our Part Details page. You can also find images and similar parts to 1SFA619100R1022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SFA619100R1022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SFA619100R1022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SFA619100R1022 fall under?
The 1SFA619100R1022 is listed under ABB Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 1SFA619100R1022 when available in the ABB Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SFA619100R1022 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SFA619100R1022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SFA619100R1022 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1SFA619100R1022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SFA619100R1022 often in real-time on the comparison pages.
What if I can't find stock of 1SFA619100R1022?
You can fill out our help required form which you can use to request a quote for 1SFA619100R1022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.