Status: | Unknown |
---|---|
Series: | 1SD26 Series |
RoHS: | Unknown |
Connector Type A | SDR Plug 26 Way |
---|---|
Connector Type B | SDR Plug 26 Way |
Cable Length - Imperial | 9.8ft |
Cable Length - Metric | 3m |
Jacket Colour | Grey |
Product Range | 1SD26 Series |
Computer Connector A | SDR Plug 26 Way |
Computer Connector B | SDR Plug 26 Way |
COMPUTER CABLE, SDR, 3M, GRAY | element14 |
Computer Cable, Shrunk Delta Ribbon-Sdr, 3M, Gray | Newark Electronics |
Shrunk Delta Ribbon Cable Assembly 1SD26312000C300, Gray | 3M 1SD26-3120-00C-300 | RS Americas |
MICRO D CABLE, 26P, SDR-SDR PLUG, 3M | Farnell |
Where can I find additional details, specifications and documents for a 1SD26-3120-00C-300?
Additional datasheets, footprints and schematics for 1SD26-3120-00C-300 are listed on our Part Details page. You can also find images and similar parts to 1SD26-3120-00C-300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SD26-3120-00C-300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SD26-3120-00C-300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SD26-3120-00C-300 fall under?
The 1SD26-3120-00C-300 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 1SD26-3120-00C-300 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SD26-3120-00C-300 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SD26-3120-00C-300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SD26-3120-00C-300 have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 1SD26-3120-00C-300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SD26-3120-00C-300 often in real-time on the comparison pages.
What if I can't find stock of 1SD26-3120-00C-300?
You can fill out our help required form which you can use to request a quote for 1SD26-3120-00C-300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.