Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Rating | 1kVA |
---|---|
Secondary Voltages | 120V, 240V |
Current Rating | 7A |
Isolation Transformer Primary Voltages | 1 x 240V, 1 x 480V |
RoHS Compliant | Yes |
Transformer, Isolation, 120/240V, 1Kva | Newark Electronics |
Where can I find additional details, specifications and documents for a 1S1F?
Additional datasheets, footprints and schematics for 1S1F are listed on our Part Details page. You can also find images and similar parts to 1S1F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1S1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1S1F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1S1F fall under?
The 1S1F is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 1S1F when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1S1F you can contact the distributor directly for product support, shipping queries etc.
Is the 1S1F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1S1F have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 1S1F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1S1F often in real-time on the comparison pages.
What if I can't find stock of 1S1F?
You can fill out our help required form which you can use to request a quote for 1S1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.