Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M8 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | - |
Sensor Cord, 4P M8 Rcpt-Free End, 16.4 | Newark Electronics |
SENSOR CORD, 4P M8 RCPT-FREE END, 16.4 | element14 |
Where can I find additional details, specifications and documents for a 1-RS485 5M?
Additional datasheets, footprints and schematics for 1-RS485 5M are listed on our Part Details page. You can also find images and similar parts to 1-RS485 5M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-RS485 5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-RS485 5M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-RS485 5M fall under?
The 1-RS485 5M is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-RS485 5M when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-RS485 5M you can contact the distributor directly for product support, shipping queries etc.
Is the 1-RS485 5M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-RS485 5M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-RS485 5M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-RS485 5M often in real-time on the comparison pages.
What if I can't find stock of 1-RS485 5M?
You can fill out our help required form which you can use to request a quote for 1-RS485 5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.