Status: | Unknown |
---|---|
Series: | SMF Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 1Contacts |
Gender | - |
Product Range | SMF Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (17-Dec-2015) |
Approval Category | UL 94V-2 |
Cable Diameter Max | 1.7mm |
Cable Diameter Min | 1.3mm |
Colour | Natural (White) |
Contact Termination | Crimp |
Current Rating | 5A |
External Depth | 4.mm |
External Length / Height | 17.5mm |
Material | Nylon 6.6 |
Withstand Voltage | 500V |
Single Circuit Funnel Shape Cable Mount Connector | Future Electronics |
SMF housing | RS |
HOUSING, 1WAY | element14 |
Where can I find additional details, specifications and documents for a 1P-SMF?
Additional datasheets, footprints and schematics for 1P-SMF are listed on our Part Details page. You can also find images and similar parts to 1P-SMF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1P-SMF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1P-SMF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1P-SMF fall under?
The 1P-SMF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1P-SMF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1P-SMF you can contact the distributor directly for product support, shipping queries etc.
Is the 1P-SMF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1P-SMF have stock available?
Authorised distributors including Future Electronics, RS, element14 and Farnell have stock available or on a lead time for 1P-SMF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1P-SMF often in real-time on the comparison pages.
What if I can't find stock of 1P-SMF?
You can fill out our help required form which you can use to request a quote for 1P-SMF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.