Status: | Unknown |
---|---|
Series: | NT Series |
RoHS: | Unknown |
Prices starting from US$14.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.65
|
No stock
|
Buy Now | |
RS Americas
from US$15.98
|
2,130
in stock
|
Buy Now | |
Sager
from US$19.22
|
713
in stock
|
Buy Now | |
Rapid Electronics
from US$24.94
|
536
in stock
|
Buy Now | |
Chip One Stop
from US$14.90
|
536
in stock
|
Buy Now | |
Carlton-Bates
from US$22.22
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$23.12
|
-
|
Buy Now | |
element14
from US$21.49
|
-
|
Buy Now |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Product Range | NT Series |
Contact Current Max | 20A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 277V |
Toggle Switch, QC Tabs, Standard Lever, SPST, 2-Position, 15 A, NT Series | Honeywell 1NT91-2 | RS Americas |
Toggle Switches SPST 2 POSITION Q.C. TERMINATION | Sager |
Switch, Toggle | Carlton-Bates |
Switch, Toggle, Spst, 20A, 277V | Newark Electronics |
Where can I find additional details, specifications and documents for a 1NT91-2?
Additional datasheets, footprints and schematics for 1NT91-2 are listed on our Part Details page. You can also find images and similar parts to 1NT91-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1NT91-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1NT91-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1NT91-2 fall under?
The 1NT91-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1NT91-2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1NT91-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1NT91-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1NT91-2 have stock available?
Authorised distributors including RS Americas, Sager, Rapid Electronics, Chip One Stop and Carlton-Bates have stock available or on a lead time for 1NT91-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1NT91-2 often in real-time on the comparison pages.
What if I can't find stock of 1NT91-2?
You can fill out our help required form which you can use to request a quote for 1NT91-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.